DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SBR12E45LH1-13

Description
Win Source Part Number: 1282661-SBR12E45LH1- 13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 12 A Current - Reverse Leakage @ Vr: 300 µA @ 45 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5SP Supplier Device Package: PowerDI5SP™ ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR12
Request a Quote Datasheet
Description
Win Source Part Number: 1282661-SBR12E45LH1- 13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 12 A Current - Reverse Leakage @ Vr: 300 µA @ 45 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5SP Supplier Device Package: PowerDI5SP™ ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282661-SBR12E45LH1-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282661-SBR12E45LH1-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282661-SBR12E45LH1-13
Win Source Part Number: 1282661-SBR12E45LH1- 13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 12 A Current - Reverse Leakage @ Vr: 300 µA @ 45 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5SP Supplier Device Package: PowerDI5SP™ ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR12

Win Source Part Number: 1282661-SBR12E45LH1-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 12 A
Current - Reverse Leakage @ Vr: 300 µA @ 45 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: PowerDI™ 5SP
Supplier Device Package: PowerDI5SP™
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBR12

Buy Now Datasheet
45V 12A Diode and Rectifier - 280-SBR12E45LH1-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 12A Diode and Rectifier
280-SBR12E45LH1-13
45V 12A Diode and Rectifier 280-SBR12E45LH1-13
DIODE SBR 45V 12A POWERDI5SP Product overview: SBR12E45LH1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR12E45LH1-13 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 12A POWERDI5SP Product overview: SBR12E45LH1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR12E45LH1-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR12E45LH1-13
Schottky Diodes & Rectifiers SBR12E45LH1-13
Schottky Diodes & Rectifiers Super Barrier Rectifier

Schottky Diodes & Rectifiers Super Barrier Rectifier

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SBR12E45LH1-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR12E45LH1-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR12E45LH1-13
DIODE SBR 45V 12A POWERDI5SP

DIODE SBR 45V 12A POWERDI5SP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1282661-SBR12E45LH1-13 280-SBR12E45LH1-13 SBR12E45LH1-13 SBR12E45LH1-13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 45V 12A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Super Barrier
VF 0.5200 volts 0.5200 volts
VR 45 volts
IR 0.3000 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010211 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers
High-voltage switching diodes - BAS21VD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
 - BAS4004E6327HTSA1 - Rochester Electronics
Specs
Package PG-SOT23-3
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
9 suppliers