DIODES Incorporated Diodes, Rectifiers - Single - SBR12A45SP5-13 SBR12A45SP5-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064074-SBR12A45SP5-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 600mV @ 12A Current - Reverse Leakage @ Vr: 300μA @ 45V Capacitance @ Vr, F: 1000pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064074-SBR12A45SP5-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 600mV @ 12A Current - Reverse Leakage @ Vr: 300μA @ 45V Capacitance @ Vr, F: 1000pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR12A45SP5-13 - 064074-SBR12A45SP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR12A45SP5-13
064074-SBR12A45SP5-13
Diodes, Rectifiers - Single - SBR12A45SP5-13 064074-SBR12A45SP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 064074-SBR12A45SP5-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 600mV @ 12A Current - Reverse Leakage @ Vr: 300μA @ 45V Capacitance @ Vr, F: 1000pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064074-SBR12A45SP5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 12A
Current - Reverse Leakage @ Vr: 300μA @ 45V
Capacitance @ Vr, F: 1000pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
45V 12A Diode and Rectifier
280-SBR12A45SP5-13
45V 12A Diode and Rectifier 280-SBR12A45SP5-13
DIODE SBR 45V 12A POWERDI5 Product overview: SBR12A45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR12A45SP5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 12A POWERDI5 Product overview: SBR12A45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR12A45SP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SBR12A45SP5-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 45V 12A POWERDI5

DIODE SBR 45V 12A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBR12A45SP5-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 45V 12A POWERDI5

DIODE SBR 45V 12A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBR12A45SP5-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 12A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 12A Surface Mount PowerDI™ 5

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR12A45SP5-13
Schottky Diodes & Rectifiers SBR12A45SP5-13
Schottky Diodes & Rectifiers 12A SBR 45V VRRM 12A IO 280A IFSM

Schottky Diodes & Rectifiers 12A SBR 45V VRRM 12A IO 280A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR12A45SP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR12A45SP5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR12A45SP5-13
DIODE SBR 45V 12A POWERDI5

DIODE SBR 45V 12A POWERDI5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 064074-SBR12A45SP5-13 280-SBR12A45SP5-13 31-SBR12A45SP5-13CT-ND SBR12A45SP5-13 SBR12A45SP5-13
Product Name Diodes, Rectifiers - Single - SBR12A45SP5-13 45V 12A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Super Barrier
VF 0.6000 volts 0.6000 volts
VR 45 volts
IR 0.3000 mA
Unlock Full Specs
to access all available technical data