Manufacturer: Diodes Incorporated
Win Source Part Number: 1091135-SBR12A45SD1-
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 480mV @ 12A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
DIODE SBR 45V 12A DO201AD Product overview: SBR12A45SD1-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR12A45SD1-T can be used for catalog matching and distributor lookup.
Diode Super Barrier 45V 12A Through Hole DO-201AD
Diode Super Barrier 45V 12A Through Hole DO-201AD
Schottky Diodes & Rectifiers 12A 45V
DIODE SBR 45V 12A DO201AD
DIODE SBR 45V 12A DO201AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 1091135-SBR12A45SD1-T | 280-SBR12A45SD1-T | SBR12A45SD1-TDITR-ND | SBR12A45SD1-T | SBR12A45SD1-T | SBR12A45SD1-T |
| Product Name | Diodes, Rectifiers - Single - SBR12A45SD1-T | 45V 12A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Super Barrier | |||||
| VF | 0.4800 volts | 0.4800 volts | 0.4800 volts | |||
| VR | 45 volts | 45 volts | ||||
| IR | 0.5000 mA | 0.5000 mA |