Manufacturer: Diodes Incorporated
Win Source Part Number: 113141-SBR10U60CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 480mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Super Barrier 60V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SBR 60V 5A ITO220AB Product overview: SBR10U60CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U60CTFP can be used for catalog matching and distributor lookup.
DIODE ARR SBR 60V 5A ITO220AB
DIODE ARRAY SBR 60V 5A ITO220AB
Schottky Diodes & Rectifiers 10A 60V Ultralow VF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 113141-SBR10U60CTFP | SBR10U60CTFP-ND | 286-SBR10U60CTFP | SBR10U60CTFP | SBR10U60CTFP | SBR10U60CTFP |
| Product Name | Diodes, Rectifiers - Arrays - SBR10U60CTFP | Diode Arrays | 60V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.4800 volts | 0.6200 volts | 0.6200 volts | |||
| VR | 60 volts | 60 volts | ||||
| IR | 0.5000 mA | 0.5000 mA |