DIODES Incorporated Single Diodes SBR10U45SP5Q-13

Description
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR10U45SP5Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR10U45SP5Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR10U45SP5Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
45V 10A Diode and Rectifier
280-SBR10U45SP5Q-13
45V 10A Diode and Rectifier 280-SBR10U45SP5Q-13
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10U45SP5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10U45SP5Q-13 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 10A POWERDI5 Product overview: SBR10U45SP5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10U45SP5Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR10U45SP5Q-13 - 893657-SBR10U45SP5Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR10U45SP5Q-13
893657-SBR10U45SP5Q-13
Diodes, Rectifiers - Single - SBR10U45SP5Q-13 893657-SBR10U45SP5Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893657-SBR10U45SP5Q- 13 Series: Automotive, AEC-Q101 Features: Diode Super Barrier 45 V 10A Surface Mount PowerDI™ 5 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: SBR10 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR10U45SP5Q-13DITR, SBR10U45SP5Q-13DIDKR , SBR10U45SP5Q-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 893657-SBR10U45SP5Q-13
Series: Automotive, AEC-Q101
Features: Diode Super Barrier 45 V 10A Surface Mount PowerDI™ 5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR10
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR10U45SP5Q-13DITR, SBR10U45SP5Q-13DIDKR, SBR10U45SP5Q-13DICT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10U45SP5Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10U45SP5Q-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR10U45SP5Q-13
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number SBR10U45SP5Q-13DICT-ND 280-SBR10U45SP5Q-13 893657-SBR10U45SP5Q-13 SBR10U45SP5Q-13
Product Name Single Diodes 45V 10A Diode and Rectifier Diodes, Rectifiers - Single - SBR10U45SP5Q-13 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2KBB20R - 1123596-2KBB20R - Win Source Electronics
View Details
2 suppliers
Rectifier Diodes - 3SF4 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
General-purpose Schottky diode - BAS40LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
6 suppliers
Bridge Rectifiers - CC1660-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
6 suppliers