DIODES Incorporated Single Diodes SBR10U45SP5-13

Description
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
Request a Quote
Description
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schottky Rectifier, part number SBR10U45SP5, is designed for applications requiring high thermal reliability, with a maximum junction temperature of +200°C. It features patented Super Barrier Rectifier technology, which provides an ultra-low forward voltage drop and high forward surge capability, making it suitable for bypass diode applications in solar panels. The device has a repetitive reverse voltage rating of 45V and can handle an average rectified output current of 10A. This rectifier is housed in a PowerDI 5 package, which is made from a molded plastic that is both lead-free and fully RoHS compliant. The device exhibits excellent high-temperature stability and is halogen and antimony-free, aligning with environmental standards. The thermal resistance from junction to ambient is rated at 73°C/W, and it operates effectively within a temperature range of -65°C to +150°C. Engineers considering this rectifier for their projects will find it suitable for high-efficiency applications where thermal management and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Schottky Rectifier, part number SBR10U45SP5, is designed for applications requiring high thermal reliability, with a maximum junction temperature of +200°C. It features patented Super Barrier Rectifier technology, which provides an ultra-low forward voltage drop and high forward surge capability, making it suitable for bypass diode applications in solar panels. The device has a repetitive reverse voltage rating of 45V and can handle an average rectified output current of 10A. This rectifier is housed in a PowerDI 5 package, which is made from a molded plastic that is both lead-free and fully RoHS compliant. The device exhibits excellent high-temperature stability and is halogen and antimony-free, aligning with environmental standards. The thermal resistance from junction to ambient is rated at 73°C/W, and it operates effectively within a temperature range of -65°C to +150°C. Engineers considering this rectifier for their projects will find it suitable for high-efficiency applications where thermal management and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR10U45SP5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR10U45SP5-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR10U45SP5-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
45V 10A Diode and Rectifier
280-SBR10U45SP5-13
45V 10A Diode and Rectifier 280-SBR10U45SP5-13
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10U45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10U45SP5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 10A POWERDI5 Product overview: SBR10U45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10U45SP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR10U45SP5-13 - 028066-SBR10U45SP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR10U45SP5-13
028066-SBR10U45SP5-13
Diodes, Rectifiers - Single - SBR10U45SP5-13 028066-SBR10U45SP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 028066-SBR10U45SP5-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 470mV @ 10A Current - Reverse Leakage @ Vr: 300μA @ 45V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR10U45SP5 Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PPS1045; MBR1045LPS-TP; TSPB10U45S S1G; TSP10U45S S1G; Introduction Date: March 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028066-SBR10U45SP5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 10A
Current - Reverse Leakage @ Vr: 300μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR10U45SP5
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PPS1045; MBR1045LPS-TP; TSPB10U45S S1G; TSP10U45S S1G;
Introduction Date: March 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10U45SP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10U45SP5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR10U45SP5-13
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Supplier's Site
Single Diodes - SBR10U45SP5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR10U45SP5-13
Single Diodes SBR10U45SP5-13
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Supplier's Site Datasheet
Schottky Rectifier, 10A, 45V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 82Y7245 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10A, 45V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
82Y7245
Schottky Rectifier, 10A, 45V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 82Y7245
SCHOTTKY RECTIFIER, 10A, 45V, POWERDI 5; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single ; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage VF Max:470mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10A, 45V, POWERDI 5; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage VF Max:470mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Super Barrier Rectifier (SBR) - SBR10U45SP5-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBR10U45SP5-13
Diodes >> Super Barrier Rectifier (SBR) SBR10U45SP5-13
420mV@10A 45V 10A PowerDI-5 Super Barrier Rectifier (SBR) ROHS

420mV@10A 45V 10A PowerDI-5 Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number SBR10U45SP5-13DITR-ND 280-SBR10U45SP5-13 028066-SBR10U45SP5-13 SBR10U45SP5-13 SBR10U45SP5-13 82Y7245 SBR10U45SP5-13
Product Name Single Diodes 45V 10A Diode and Rectifier Diodes, Rectifiers - Single - SBR10U45SP5-13 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 10A, 45V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. Diodes >> Super Barrier Rectifier (SBR)
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) PowerDI 5
RoHS Compliant RoHS RoHS RoHS
Diode Type Super Barrier
VF 0.4700 volts 0.4700 volts 0.4700 volts 0.4700 volts 0.4200 volts
Unlock Full Specs
to access all available technical data