Manufacturer: Diodes Incorporated
Win Source Part Number: 1094585-SBR10U45SD1-
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 10A
Current - Reverse Leakage @ Vr: 300μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Diode Super Barrier 45V 10A Through Hole DO-201AD
Diode Super Barrier 45V 10A Through Hole DO-201AD
DIODE SBR 45V 10A DO201AD Product overview: SBR10U45SD1-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10U45SD1-T can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 10A 45V PURE SN
DIODE SBR 45V 10A DO201AD
DIODE SBR 45V 10A DO201AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1094585-SBR10U45SD1-T | SBR10U45SD1-TDITR-ND | 280-SBR10U45SD1-T | SBR10U45SD1-T | SBR10U45SD1-T | SBR10U45SD1-T |
| Product Name | Diodes, Rectifiers - Single - SBR10U45SD1-T | Single Diodes | 45V 10A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | |||||
| VF | 0.4700 volts | 0.4700 volts | 0.4700 volts | |||
| VR | 45 volts | 45 volts | ||||
| IR | 0.3000 mA | 0.3000 mA |