DIODES Incorporated Diodes, Rectifiers - Single - SBR10U45D1-13 SBR10U45D1-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028065-SBR10U45D1-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252, (D-Pak) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028065-SBR10U45D1-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252, (D-Pak) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR10U45D1-13 - 028065-SBR10U45D1-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR10U45D1-13
028065-SBR10U45D1-13
Diodes, Rectifiers - Single - SBR10U45D1-13 028065-SBR10U45D1-13
Manufacturer: Diodes Incorporated Win Source Part Number: 028065-SBR10U45D1-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252, (D-Pak) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 028065-SBR10U45D1-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252, (D-Pak)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SBR10U45D1-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount TO-252-3

Diode Super Barrier 45V 10A Surface Mount TO-252-3

Buy Now Datasheet
Single Diodes - SBR10U45D1-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount TO-252-3

Diode Super Barrier 45V 10A Surface Mount TO-252-3

Buy Now Datasheet
Single Diodes - SBR10U45D1-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount TO-252-3

Diode Super Barrier 45V 10A Surface Mount TO-252-3

Buy Now Datasheet
45V 10A TO252 Diode and Rectifier - 280-SBR10U45D1-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 10A TO252 Diode and Rectifier
280-SBR10U45D1-13
45V 10A TO252 Diode and Rectifier 280-SBR10U45D1-13
DIODE SBR 45V 10A TO252-3 Product overview: SBR10U45D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10U45D1-13 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 10A TO252-3 Product overview: SBR10U45D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10U45D1-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10U45D1-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10U45D1-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR10U45D1-13
DIODE SBR 45V 10A TO252-3

DIODE SBR 45V 10A TO252-3

Supplier's Site
Single Diodes - SBR10U45D1-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR10U45D1-13
Single Diodes SBR10U45D1-13
DIODE SBR 45V 10A TO252-3

DIODE SBR 45V 10A TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10U45D1-13
Schottky Diodes & Rectifiers SBR10U45D1-13
Schottky Diodes & Rectifiers 10A SBR 45Vrrm 10A 0.57Vf 0.5Ir

Schottky Diodes & Rectifiers 10A SBR 45Vrrm 10A 0.57Vf 0.5Ir

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Diodes Schottky Diodes
Product Number 028065-SBR10U45D1-13 SBR10U45D1-13DICT-ND 280-SBR10U45D1-13 SBR10U45D1-13 SBR10U45D1-13 SBR10U45D1-13
Product Name Diodes, Rectifiers - Single - SBR10U45D1-13 Single Diodes 45V 10A TO252 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Diode Type Super Barrier
VF 0.5700 volts 0.5700 volts 0.5700 volts
VR 45 volts 45 volts
IR 0.5000 mA 0.5000 mA
Unlock Full Specs
to access all available technical data