DIODES Incorporated 40V 5A Diode and Rectifier SBR10U40CTB

Description
DIODE ARRAY SBR 40V 5A TO263 Product overview: SBR10U40CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U40CTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SBR 40V 5A TO263 Product overview: SBR10U40CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U40CTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 5A Diode and Rectifier - 286-SBR10U40CTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 5A Diode and Rectifier
286-SBR10U40CTB
40V 5A Diode and Rectifier 286-SBR10U40CTB
DIODE ARRAY SBR 40V 5A TO263 Product overview: SBR10U40CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U40CTB can be used for catalog matching and distributor lookup.

DIODE ARRAY SBR 40V 5A TO263 Product overview: SBR10U40CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U40CTB can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SBR10U40CTB - 064072-SBR10U40CTB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR10U40CTB
064072-SBR10U40CTB
Diodes, Rectifiers - Arrays - SBR10U40CTB 064072-SBR10U40CTB
Manufacturer: Diodes Incorporated Win Source Part Number: 064072-SBR10U40CTB Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 440mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 064072-SBR10U40CTB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 440mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10U40CTB
Schottky Diodes & Rectifiers SBR10U40CTB
Schottky Diodes & Rectifiers SUPER BARRIER RECTIF VF ROHS TUBE 50PCS

Schottky Diodes & Rectifiers SUPER BARRIER RECTIF VF ROHS TUBE 50PCS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 286-SBR10U40CTB 064072-SBR10U40CTB SBR10U40CTB
Product Name 40V 5A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR10U40CTB Schottky Diodes & Rectifiers
Package Tube/Rail D2PAK; TO-263AB (D2PAK) TO-263-3
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data