DIODE ARR SBR 300V 5A ITO220AB Product overview: SBR10U300CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U300CTFP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 300V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Diodes Incorporated
Win Source Part Number: 119993-SBR10U300CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 200μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 10A 300V
DIODE ARR SBR 300V 5A ITO220AB
DIODE ARRAY SBR 300V 5A ITO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 286-SBR10U300CTFP | SBR10U300CTFP-ND | 119993-SBR10U300CTFP | SBR10U300CTFP | SBR10U300CTFP | SBR10U300CTFP |
| Product Name | 300V 5A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR10U300CTFP | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | ITO-220FP-3 | TO-220; TO-220-3 Full Pack, Isolated Tab | |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Arrangement | Common Catode | Common Catode | ||||
| Diode Type | Super Barrier |