Manufacturer: Diodes Incorporated
Win Source Part Number: 1246652-SBR10U300CT
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): SDP20S30; SBR10U300CT-G; SBR10U300CT;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 300V 5A TO220-3 Product overview: SBR10U300CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U300CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 300V 5A Through Hole TO-220-3
Schottky Diodes & Rectifiers 10A 300V
DIODE ARRAY SBR 300V 5A TO220AB
DIODE ARR SBR 300V 5A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 1246652-SBR10U300CT | 286-SBR10U300CT | SBR10U300CT-ND | SBR10U300CT | SBR10U300CT | SBR10U300CT |
| Product Name | Diodes, Rectifiers - Arrays - SBR10U300CT | 300V 5A TO220 Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220AB-3 | TO-220; TO-220-3 | ||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Arrangement | Common Catode | Common Catode |