DIODES Incorporated 200V 5A Diode and Rectifier SBR10U200CTB

Description
DIODE ARR SBR 200V 5A TO263AB Product overview: SBR10U200CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U200CTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 200V 5A TO263AB Product overview: SBR10U200CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U200CTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 5A Diode and Rectifier - 286-SBR10U200CTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 5A Diode and Rectifier
286-SBR10U200CTB
200V 5A Diode and Rectifier 286-SBR10U200CTB
DIODE ARR SBR 200V 5A TO263AB Product overview: SBR10U200CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U200CTB can be used for catalog matching and distributor lookup.

DIODE ARR SBR 200V 5A TO263AB Product overview: SBR10U200CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U200CTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBR10U200CTBDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR10U200CTBDI-ND
Diode Arrays SBR10U200CTBDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR10U200CTB - 028062-SBR10U200CTB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR10U200CTB
028062-SBR10U200CTB
Diodes, Rectifiers - Arrays - SBR10U200CTB 028062-SBR10U200CTB
Manufacturer: Diodes Incorporated Win Source Part Number: 028062-SBR10U200CTB Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 820mV @ 5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 200μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 028062-SBR10U200CTB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 200μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10U200CTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10U200CTB
Discrete Semiconductor Products - Diodes - Rectifiers SBR10U200CTB
DIODE ARR SBR 200V 5A TO263AB

DIODE ARR SBR 200V 5A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10U200CTB
Schottky Diodes & Rectifiers SBR10U200CTB
Schottky Diodes & Rectifiers 10A 200V

Schottky Diodes & Rectifiers 10A 200V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 286-SBR10U200CTB SBR10U200CTBDI-ND 028062-SBR10U200CTB SBR10U200CTB SBR10U200CTB
Product Name 200V 5A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBR10U200CTB Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263AB (D2PAK) D2PAK TO-263-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data