Diode Array 1 Pair Common Cathode Super Barrier 200V 5A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246650-SBR10U200CT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 200V 5A TO220-3 Product overview: SBR10U200CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U200CT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 10A 200V
DIODE ARRAY SBR 200V 5A TO220AB
DIODE ARR SBR 200V 5A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | SBR10U200CT-ND | 1246650-SBR10U200CT | 286-SBR10U200CT | SBR10U200CT | SBR10U200CT | SBR10U200CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR10U200CT | 200V 5A TO220 Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | TO-220; TO-220-3 | Tube | TO-220AB-3 | TO-220; TO-220-3 | ||
| RoHS Compliant | RoHS |