Manufacturer: Diodes Incorporated
Win Source Part Number: 064070-SBR10U150CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 790mV @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 150V 5A ITO220AB Product overview: SBR10U150CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U150CTFP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 150V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SBR 150V 5A ITO220AB
Schottky Diodes & Rectifiers 10A 150V Ultralow VF
DIODE, SWITCHING, 10A, 150V, ITO-220AB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:880mV; Reverse Recovery Time:-; Forward Surge Current:150A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 064070-SBR10U150CTFP | 286-SBR10U150CTFP | SBR10U150CTFPDI-ND | SBR10U150CTFP | SBR10U150CTFP | 25R5035 |
| Product Name | Diodes, Rectifiers - Arrays - SBR10U150CTFP | 150V 5A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Switching, 10A, 150V, Ito-220Ab; Repetitive Peak Reverse Voltage Diodes Inc. |
| Diode Type | Super Barrier | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.7900 volts | 0.7900 volts | 0.8800 volts | |||
| VR | 150 volts | |||||
| IR | 0.2000 mA |