Diode Array 1 Pair Common Cathode Super Barrier 100V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Diodes Incorporated
Win Source Part Number: 064069-SBR10U100CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 670mV @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 100V 5A ITO220AB Product overview: SBR10U100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U100CTFP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 10A 100V Ultralow VF
DIODE ARR SBR 100V 5A ITO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SBR10U100CTFPDI-ND | 064069-SBR10U100CTFP | 286-SBR10U100CTFP | SBR10U100CTFP | SBR10U100CTFP |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR10U100CTFP | 100V 5A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | Tube | ITO-220FP-3 | TO-220 |
| Diode Type | Super Barrier | ||||
| Life Cycle Stage | Active | Active |