Manufacturer: Diodes Incorporated
Win Source Part Number: 1246648-SBR10U100CTF
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 100V 5A ITO220AB Product overview: SBR10U100CTFP-JT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10U100CTFP-JT
DIODE ARR SBR 100V 5A ITO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1246648-SBR10U100CTFP-JT | 286-SBR10U100CTFP-JT | SBR10U100CTFP-JT |
| Product Name | Diodes, Rectifiers - Arrays - SBR10U100CTFP-JT | 100V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220 |