DIODES Incorporated 100V 10A Diode and Rectifier SBR10M100P5Q-13D

Description
DIODE SBR 100V 10A POWERDI5 5K Product overview: SBR10M100P5Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10M100P5Q-13D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 100V 10A POWERDI5 5K Product overview: SBR10M100P5Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10M100P5Q-13D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 10A Diode and Rectifier
280-SBR10M100P5Q-13D
100V 10A Diode and Rectifier 280-SBR10M100P5Q-13D
DIODE SBR 100V 10A POWERDI5 5K Product overview: SBR10M100P5Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10M100P5Q-13D can be used for catalog matching and distributor lookup.

DIODE SBR 100V 10A POWERDI5 5K Product overview: SBR10M100P5Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10M100P5Q-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SBR10M100P5Q-13DTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - 31-SBR10M100P5Q-13DCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 100V 10A POWERDI5

DIODE SBR 100V 10A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBR10M100P5Q-13DDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 100V 10A POWERDI5

DIODE SBR 100V 10A POWERDI5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282621-SBR10M100P5Q-13D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282621-SBR10M100P5Q-13D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282621-SBR10M100P5Q-13D
Win Source Part Number: 1282621-SBR10M100P5Q -13D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A Reverse Recovery Time (trr): 18 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Capacitance @ Vr, F: 245pF @ 4V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR10

Win Source Part Number: 1282621-SBR10M100P5Q-13D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, SBR®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A
Reverse Recovery Time (trr): 18 ns
Current - Reverse Leakage @ Vr: 2 µA @ 100 V
Capacitance @ Vr, F: 245pF @ 4V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBR10

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10M100P5Q-13D
Schottky Diodes & Rectifiers SBR10M100P5Q-13D
Schottky Diodes & Rectifiers SBR Diode

Schottky Diodes & Rectifiers SBR Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10M100P5Q-13D - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10M100P5Q-13D
Discrete Semiconductor Products - Diodes - Rectifiers SBR10M100P5Q-13D
DIODE SBR 100V 10A POWERDI5 5K

DIODE SBR 100V 10A POWERDI5 5K

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SBR10M100P5Q-13D 31-SBR10M100P5Q-13DTR-ND 1282621-SBR10M100P5Q-13D SBR10M100P5Q-13D SBR10M100P5Q-13D
Product Name 100V 10A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Super Barrier
VF 0.8800 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21GWJ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 60 volts
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details