DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SBR10M100P5Q-13

Description
Win Source Part Number: 1091370-SBR10M100P5Q -13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A Reverse Recovery Time (trr): 18 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Capacitance @ Vr, F: 245pF @ 4V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 Alternative Parts (Cross-Reference): SBR10M100P5Q-13SBR10 M100P5Q13; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBR10M100P5Q-13DICT, SBR10M100P5Q-13DITR, SBR10M100P5Q-13DIDKR ,SBR10M100P5Q-13-ND Base Product Number: SBR10
Request a Quote Datasheet
Description
Win Source Part Number: 1091370-SBR10M100P5Q -13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A Reverse Recovery Time (trr): 18 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Capacitance @ Vr, F: 245pF @ 4V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 Alternative Parts (Cross-Reference): SBR10M100P5Q-13SBR10 M100P5Q13; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBR10M100P5Q-13DICT, SBR10M100P5Q-13DITR, SBR10M100P5Q-13DIDKR ,SBR10M100P5Q-13-ND Base Product Number: SBR10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1091370-SBR10M100P5Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1091370-SBR10M100P5Q-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1091370-SBR10M100P5Q-13
Win Source Part Number: 1091370-SBR10M100P5Q -13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A Reverse Recovery Time (trr): 18 ns Current - Reverse Leakage @ Vr: 2 µA @ 100 V Capacitance @ Vr, F: 245pF @ 4V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 Alternative Parts (Cross-Reference): SBR10M100P5Q-13SBR10 M100P5Q13; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBR10M100P5Q-13DICT, SBR10M100P5Q-13DITR, SBR10M100P5Q-13DIDKR ,SBR10M100P5Q-13-ND Base Product Number: SBR10

Win Source Part Number: 1091370-SBR10M100P5Q-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, SBR®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A
Reverse Recovery Time (trr): 18 ns
Current - Reverse Leakage @ Vr: 2 µA @ 100 V
Capacitance @ Vr, F: 245pF @ 4V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
Alternative Parts (Cross-Reference): SBR10M100P5Q-13SBR10M100P5Q13;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBR10M100P5Q-13DICT,SBR10M100P5Q-13DITR,SBR10M100P5Q-13DIDKR,SBR10M100P5Q-13-ND
Base Product Number: SBR10

Buy Now Datasheet
Singapore, Singapore
100V 10A Diode and Rectifier
280-SBR10M100P5Q-13
100V 10A Diode and Rectifier 280-SBR10M100P5Q-13
DIODE SBR 100V 10A PDI5 T&R 5K Product overview: SBR10M100P5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10M100P5Q-13 can be used for catalog matching and distributor lookup.

DIODE SBR 100V 10A PDI5 T&R 5K Product overview: SBR10M100P5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10M100P5Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR10M100P5Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR10M100P5Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR10M100P5Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes >> Super Barrier Rectifier (SBR) - SBR10M100P5Q-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBR10M100P5Q-13
Diodes >> Super Barrier Rectifier (SBR) SBR10M100P5Q-13
880mV@10A 100V 10A PowerDI5 Super Barrier Rectifier (SBR) ROHS

880mV@10A 100V 10A PowerDI5 Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet
Single Diodes - SBR10M100P5Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR10M100P5Q-13
Single Diodes SBR10M100P5Q-13
DIODE SBR 100V 10A PDI5 T&R 5K

DIODE SBR 100V 10A PDI5 T&R 5K

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10M100P5Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10M100P5Q-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR10M100P5Q-13
DIODE SBR 100V 10A PDI5 T&R 5K

DIODE SBR 100V 10A PDI5 T&R 5K

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10M100P5Q-13
Schottky Diodes & Rectifiers SBR10M100P5Q-13
Schottky Diodes & Rectifiers SBR Diode

Schottky Diodes & Rectifiers SBR Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1091370-SBR10M100P5Q-13 280-SBR10M100P5Q-13 SBR10M100P5Q-13DICT-ND SBR10M100P5Q-13 SBR10M100P5Q-13 SBR10M100P5Q-13 SBR10M100P5Q-13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 100V 10A Diode and Rectifier Single Diodes Diodes >> Super Barrier Rectifier (SBR) Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Super Barrier
VF 0.8800 volts 0.8800 volts 0.8800 volts 0.8800 volts
VR 100 volts 100 volts
IR 0.0020 mA 0.0020 mA
trr 18 ns 18 ns
Unlock Full Specs
to access all available technical data