DIODES Incorporated 45V 10A Diode and Rectifier SBR10E45P5-7

Description
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10E45P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10E45P5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10E45P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10E45P5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 10A Diode and Rectifier
280-SBR10E45P5-7
45V 10A Diode and Rectifier 280-SBR10E45P5-7
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10E45P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10E45P5-7 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 10A POWERDI5 Product overview: SBR10E45P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10E45P5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR10E45P5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR10E45P5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR10E45P5-7DITR-ND
Single Diodes SBR10E45P5-7DITR-ND
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR10E45P5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR10E45P5-7DICT-ND
Single Diodes SBR10E45P5-7DICT-ND
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282730-SBR10E45P5-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282730-SBR10E45P5-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282730-SBR10E45P5-7
Win Source Part Number: 1282730-SBR10E45P5-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A Current - Reverse Leakage @ Vr: 280 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBR10E45P5-7DICT,SBR 10E45P5-7DIDKR,SBR10 E45P5-7DITR Base Product Number: SBR10

Win Source Part Number: 1282730-SBR10E45P5-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A
Current - Reverse Leakage @ Vr: 280 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBR10E45P5-7DICT,SBR10E45P5-7DIDKR,SBR10E45P5-7DITR
Base Product Number: SBR10

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10E45P5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10E45P5-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR10E45P5-7
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10E45P5-7
Schottky Diodes & Rectifiers SBR10E45P5-7
Schottky Diodes & Rectifiers 10A SBR 45Vrrm

Schottky Diodes & Rectifiers 10A SBR 45Vrrm

Buy Now Datasheet
Single Diodes - SBR10E45P5-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR10E45P5-7
Single Diodes SBR10E45P5-7
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Schottky Diodes Diodes
Product Number 280-SBR10E45P5-7 SBR10E45P5-7DIDKR-ND 1282730-SBR10E45P5-7 SBR10E45P5-7 SBR10E45P5-7 SBR10E45P5-7
Product Name 45V 10A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data