DIODES Incorporated 45V 10A Diode and Rectifier SBR10E45P5-13D

Description
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10E45P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10E45P5-13D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10E45P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10E45P5-13D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 10A Diode and Rectifier
280-SBR10E45P5-13D
45V 10A Diode and Rectifier 280-SBR10E45P5-13D
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10E45P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10E45P5-13D can be used for catalog matching and distributor lookup.

DIODE SBR 45V 10A POWERDI5 Product overview: SBR10E45P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10E45P5-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SBR10E45P5-13DDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBR10E45P5-13DCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBR10E45P5-13DTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR10E45P5-13D - 741611-SBR10E45P5-13D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR10E45P5-13D
741611-SBR10E45P5-13D
Diodes, Rectifiers - Single - SBR10E45P5-13D 741611-SBR10E45P5-13D
Manufacturer: Diodes Incorporated Win Source Part Number: 741611-SBR10E45P5-13 D Manufacturer Homepage: www.diodes.com Reference case: POWERDI5 Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 741611-SBR10E45P5-13D
Manufacturer Homepage: www.diodes.com
Reference case: POWERDI5
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10E45P5-13D
Schottky Diodes & Rectifiers SBR10E45P5-13D
Schottky Diodes & Rectifiers 10A SBR 45Vrrm

Schottky Diodes & Rectifiers 10A SBR 45Vrrm

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10E45P5-13D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10E45P5-13D
Discrete Semiconductor Products - Diodes - Rectifiers SBR10E45P5-13D
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SBR10E45P5-13D 31-SBR10E45P5-13DDKR-ND 741611-SBR10E45P5-13D SBR10E45P5-13D SBR10E45P5-13D
Product Name 45V 10A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBR10E45P5-13D Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI5-3
Unlock Full Specs
to access all available technical data