Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
Manufacturer: Diodes Incorporated
Win Source Part Number: 1094584-SBR10E45P5-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 10A
Current - Reverse Leakage @ Vr: 280μA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Family Name: SBR10E45P5
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): TSP10H45S S1G; TSP10U45S S2G; MBR1045UPS-TP-HF; MBR1045PS-TP-HF;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10E45P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10E45P5-13 can be used for catalog matching and distributor lookup.
DIODE SBR 45V 10A POWERDI5
Schottky Diodes & Rectifiers 10A SBR 45Vrrm
DIODE SBR 45V 10A POWERDI5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SBR10E45P5-13DIDKR-ND | 1094584-SBR10E45P5-13 | 280-SBR10E45P5-13 | SBR10E45P5-13 | SBR10E45P5-13 | SBR10E45P5-13 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBR10E45P5-13 | 45V 10A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Super Barrier | |||||
| VF | 0.4700 volts | 0.4700 volts | 0.4700 volts | |||
| VR | 45 volts | 45 volts |