Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
Schottky Diodes & Rectifiers 45Vrrm 10A 0.55Vf 0.38mA SBR PowerDI5
DIODE SBR 45V 10A POWERDI5
DIODE SBR 45V 10A POWERDI5
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | SBR10B45P5-7D-ND | SBR10B45P5-7D | SBR10B45P5-7D | SBR10B45P5-7D |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | PowerDI5-3 | |||
| Life Cycle Stage | Active |