DIODES Incorporated 45V 10A Diode and Rectifier SBR10B45P5-13D

Description
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10B45P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10B45P5-13D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10B45P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10B45P5-13D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 10A Diode and Rectifier
280-SBR10B45P5-13D
45V 10A Diode and Rectifier 280-SBR10B45P5-13D
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10B45P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10B45P5-13D can be used for catalog matching and distributor lookup.

DIODE SBR 45V 10A POWERDI5 Product overview: SBR10B45P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10B45P5-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SBR10B45P5-13DTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - 31-SBR10B45P5-13DCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBR10B45P5-13DDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 972273-SBR10B45P5-13D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
972273-SBR10B45P5-13D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 972273-SBR10B45P5-13D
Win Source Part Number: 972273-SBR10B45P5-13 D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A Current - Reverse Leakage @ Vr: 380 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR10

Win Source Part Number: 972273-SBR10B45P5-13D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A
Current - Reverse Leakage @ Vr: 380 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBR10

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10B45P5-13D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10B45P5-13D
Discrete Semiconductor Products - Diodes - Rectifiers SBR10B45P5-13D
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10B45P5-13D
Schottky Diodes & Rectifiers SBR10B45P5-13D
Schottky Diodes & Rectifiers 45Vrrm 10A 0.55Vf 0.38mA SBR PowerDI5

Schottky Diodes & Rectifiers 45Vrrm 10A 0.55Vf 0.38mA SBR PowerDI5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SBR10B45P5-13D 31-SBR10B45P5-13DTR-ND 972273-SBR10B45P5-13D SBR10B45P5-13D SBR10B45P5-13D
Product Name 45V 10A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
High-speed switching diode - BAW56S,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
10 suppliers
RF Diodes - BA892-02V - 095902-BA892-02V - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN
View Details
2 suppliers