DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SBR10A45SP5Q-13

Description
Win Source Part Number: 1091368-SBR10A45SP5Q -13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 10 A Current - Reverse Leakage @ Vr: 400 µA @ 45 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 Alternative Parts (Cross-Reference): SBR10A45SP5Q-13SBR10 A45SP5Q13; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-SBR10A45SP5Q-13TR
Request a Quote Datasheet
Description
Win Source Part Number: 1091368-SBR10A45SP5Q -13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 10 A Current - Reverse Leakage @ Vr: 400 µA @ 45 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 Alternative Parts (Cross-Reference): SBR10A45SP5Q-13SBR10 A45SP5Q13; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-SBR10A45SP5Q-13TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1091368-SBR10A45SP5Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1091368-SBR10A45SP5Q-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1091368-SBR10A45SP5Q-13
Win Source Part Number: 1091368-SBR10A45SP5Q -13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 10 A Current - Reverse Leakage @ Vr: 400 µA @ 45 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 Alternative Parts (Cross-Reference): SBR10A45SP5Q-13SBR10 A45SP5Q13; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-SBR10A45SP5Q-13TR

Win Source Part Number: 1091368-SBR10A45SP5Q-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 10 A
Current - Reverse Leakage @ Vr: 400 µA @ 45 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
Alternative Parts (Cross-Reference): SBR10A45SP5Q-13SBR10A45SP5Q13;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SBR10A45SP5Q-13TR

Buy Now Datasheet
Single Diodes - 31-SBR10A45SP5Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBR10A45SP5Q-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBR10A45SP5Q-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 45V 10A POWERDI5 T&R

DIODE SBR 45V 10A POWERDI5 T&R

Buy Now Datasheet
45V 10A Diode and Rectifier - 280-SBR10A45SP5Q-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 10A Diode and Rectifier
280-SBR10A45SP5Q-13
45V 10A Diode and Rectifier 280-SBR10A45SP5Q-13
DIODE SBR 45V 10A POWERDI5 T&R Product overview: SBR10A45SP5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10A45SP5Q-13 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 10A POWERDI5 T&R Product overview: SBR10A45SP5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10A45SP5Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10A45SP5Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10A45SP5Q-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR10A45SP5Q-13
DIODE SBR 45V 10A POWERDI5 T&R

DIODE SBR 45V 10A POWERDI5 T&R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1091368-SBR10A45SP5Q-13 31-SBR10A45SP5Q-13TR-ND 280-SBR10A45SP5Q-13 SBR10A45SP5Q-13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 45V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Super Barrier
VF 0.5300 volts 0.5300 volts
VR 45 volts
IR 0.4000 mA
Unlock Full Specs
to access all available technical data