DIODES Incorporated 45V 10A Diode and Rectifier SBR10A45SP5-13

Description
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10A45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10A45SP5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10A45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10A45SP5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 10A Diode and Rectifier
280-SBR10A45SP5-13
45V 10A Diode and Rectifier 280-SBR10A45SP5-13
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10A45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10A45SP5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 10A POWERDI5 Product overview: SBR10A45SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10A45SP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR10A45SP5-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR10A45SP5-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR10A45SP5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR10A45SP5-13 - 1246646-SBR10A45SP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR10A45SP5-13
1246646-SBR10A45SP5-13
Diodes, Rectifiers - Single - SBR10A45SP5-13 1246646-SBR10A45SP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1246646-SBR10A45SP5- 13 Series: SBR Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: PowerDI 5 Mounting: SMD Diode Type: Super Barrier Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 400μA @ 45V Operating Temperature - Junction: -65°C ~ 150°C Family Name: SBR10A45SP5 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: PowerDI 5 Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBR1045UPS-TP-HF; TSPB10U45S S2G; SS10PH45-E3/86A; Introduction Date: April 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246646-SBR10A45SP5-13
Series: SBR
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: PowerDI 5
Mounting: SMD
Diode Type: Super Barrier
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 400μA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: SBR10A45SP5
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: PowerDI 5
Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBR1045UPS-TP-HF; TSPB10U45S S2G; SS10PH45-E3/86A;
Introduction Date: April 15, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10A45SP5-13
Schottky Diodes & Rectifiers SBR10A45SP5-13
Schottky Diodes & Rectifiers Super Barrier Rect PDI5,5K

Schottky Diodes & Rectifiers Super Barrier Rect PDI5,5K

Buy Now Datasheet
Single Diodes - SBR10A45SP5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR10A45SP5-13
Single Diodes SBR10A45SP5-13
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10A45SP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10A45SP5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR10A45SP5-13
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Schottky Diodes Diodes Rectifiers
Product Number 280-SBR10A45SP5-13 SBR10A45SP5-13DIDKR-ND 1246646-SBR10A45SP5-13 SBR10A45SP5-13 SBR10A45SP5-13 SBR10A45SP5-13
Product Name 45V 10A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBR10A45SP5-13 Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data