DIODE SBR 45V 10A POWERDI 5 Product overview: SBR1045SP5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1045SP5Q-13 can be used for catalog matching and distributor lookup.
DIODE SBR 45V 10A POWERDI5
Diode Super Barrier 45V 10A Surface Mount PowerDI™ 5
DIODE SBR 45V 10A POWERDI 5
Manufacturer: Diodes Incorporated
Win Source Part Number: 893654-SBR1045SP5Q-1
Series: Automotive, AEC-Q101, SBR®
Features: Diode Super Barrier 45 V 10A Surface Mount PowerDI™ 5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR1045
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Schottky Diodes & Rectifiers Super Barrier Rectifier
DIODE SBR 45V 10A POWERDI 5
DIODE SBR 45V 10A POWERDI 5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-SBR1045SP5Q-13 | 31-SBR1045SP5Q-13DKR-ND | 893654-SBR1045SP5Q-13 | SBR1045SP5Q-13 | SBR1045SP5Q-13 | SBR1045SP5Q-13 |
| Product Name | 45V 10A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SBR1045SP5Q-13 | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | PowerDI5-3 | ||||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Diode Super Barrier 45 V 10A Surface Mount PowerDI™ 5 |