DIODES Incorporated 45V 10A Diode and Rectifier SBR1045SD1-T

Description
DIODE SBR 45V 10A DO201AD Product overview: SBR1045SD1-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1045SD1-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 45V 10A DO201AD Product overview: SBR1045SD1-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1045SD1-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 10A Diode and Rectifier - 280-SBR1045SD1-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 10A Diode and Rectifier
280-SBR1045SD1-T
45V 10A Diode and Rectifier 280-SBR1045SD1-T
DIODE SBR 45V 10A DO201AD Product overview: SBR1045SD1-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1045SD1-T can be used for catalog matching and distributor lookup.

DIODE SBR 45V 10A DO201AD Product overview: SBR1045SD1-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1045SD1-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR1045SD1-TDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR1045SD1-TDITR-ND
Single Diodes SBR1045SD1-TDITR-ND
Diode Super Barrier 45V 10A Through Hole DO-201AD

Diode Super Barrier 45V 10A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SBR1045SD1-TDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR1045SD1-TDICT-ND
Single Diodes SBR1045SD1-TDICT-ND
Diode Super Barrier 45V 10A Through Hole DO-201AD

Diode Super Barrier 45V 10A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282585-SBR1045SD1-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282585-SBR1045SD1-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282585-SBR1045SD1-T
Win Source Part Number: 1282585-SBR1045SD1-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SBR® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,200 Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A Current - Reverse Leakage @ Vr: 450 µA @ 45 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBR1045SD1T,SBR1045S D1-TDICT,SBR1045SD1- TDITR Base Product Number: SBR1045

Win Source Part Number: 1282585-SBR1045SD1-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SBR®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,200
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A
Current - Reverse Leakage @ Vr: 450 µA @ 45 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBR1045SD1T,SBR1045SD1-TDICT,SBR1045SD1-TDITR
Base Product Number: SBR1045

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR1045SD1-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR1045SD1-T
Discrete Semiconductor Products - Diodes - Rectifiers SBR1045SD1-T
DIODE SBR 45V 10A DO201AD

DIODE SBR 45V 10A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR1045SD1-T
Schottky Diodes & Rectifiers SBR1045SD1-T
Schottky Diodes & Rectifiers 10A SBR 45V VRRM 32V Vr 10A 180 IFSM

Schottky Diodes & Rectifiers 10A SBR 45V VRRM 32V Vr 10A 180 IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SBR1045SD1-T SBR1045SD1-TDITR-ND 1282585-SBR1045SD1-T SBR1045SD1-T SBR1045SD1-T
Product Name 45V 10A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DO-201 DO-201; DO-201AD-2
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data