Manufacturer: Diodes Incorporated
Win Source Part Number: 893653-SBR1045D1Q-13
Series: Automotive, AEC-Q101, SBR®
Features: Diode Super Barrier 45 V 10A Surface Mount TO-252-3
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR1045
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR1045D1Q-13DIDKR, SBR1045D1Q-13DITR, SBR1045D1Q-13DICT
Diode Super Barrier 45V 10A Surface Mount TO-252-3
DIODE SBR 45V 10A TO252-3
DIODE SBR 45V 10A TO252-3
DIODE SBR 45V 10A TO252-3 Product overview: SBR1045D1Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1045D1Q-13 can be used for catalog matching and distributor lookup.
DIODE SBR 45V 10A TO252-3
Schottky Diodes & Rectifiers 10A SBR 45Vrrm 0.58Vf 0.3mA 32Vrms
DIODE SBR 45V 10A TO252-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 893653-SBR1045D1Q-13 | 31-SBR1045D1Q-13TR-ND | 280-SBR1045D1Q-13 | SBR1045D1Q-13 | SBR1045D1Q-13 | SBR1045D1Q-13 |
| Product Name | Diodes, Rectifiers - Single - SBR1045D1Q-13 | Single Diodes | 45V 10A TO252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Diode Type | Diode Super Barrier 45 V 10A Surface Mount TO-252-3 | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -55 C (-67 F) | ||||
| Package | Tape & Reel (TR) | TO-252-3 | ||||
| RoHS Compliant | RoHS |