Diode Array 1 Pair Common Cathode Super Barrier 45V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SBR 45V 5A TO252
DIODE ARRAY SBR 45V 5A TO252
Manufacturer: Diodes Incorporated
Win Source Part Number: 042527-SBR1045CTL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
DIODE ARR SBR 45V TO252 Product overview: SBR1045CTL-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR1045CTL-13 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 10A 45V STANDARD
DIODE ARRAY SBR 45V 5A DPAK
DIODE ARR SBR 45V TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 31-SBR1045CTL-13TR-ND | 042527-SBR1045CTL-13 | 286-SBR1045CTL-13 | SBR1045CTL-13 | SBR1045CTL-13 | SBR1045CTL-13 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR1045CTL-13 | 45V TO252 Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK | Tape & Reel (TR) | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK |
| Diode Type | Super Barrier | |||||
| Life Cycle Stage | Active | Active |