DIODE ARR SBR 40V 5A TO263AB Product overview: SBR1040CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR1040CTB-13 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 40V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Super Barrier 40V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Super Barrier 40V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246639-SBR1040CTB-1
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
DIODE ARRAY SBR 40V 5A D2PAK
DIODE ARR SBR 40V 5A TO263AB
Schottky Diodes & Rectifiers 10A 40V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-SBR1040CTB-13 | SBR1040CTB-13DITR-ND | 1246639-SBR1040CTB-13 | SBR1040CTB-13 | SBR1040CTB-13 | SBR1040CTB-13 |
| Product Name | 40V 5A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR1040CTB-13 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | TO-263-3 | |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Arrangement | Common Catode | Common Catode |