DIODE ARR SBR 40V 5A TO220-3 Product overview: SBR1040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR1040CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 046739-SBR1040CT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 40V 5A TO220-3
Schottky Diodes & Rectifiers 10A 40V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-SBR1040CT | 046739-SBR1040CT | 31-SBR1040CT-ND | SBR1040CT | SBR1040CT |
| Product Name | 40V 5A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR1040CT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | D2PAK; TO-263AB (D2PAK) | TO-220; TO-220-3 | TO-220 | TO-220AB-3 |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Super Barrier | ||||
| Life Cycle Stage | Active | Active |