DIODES Incorporated Diodes, Rectifiers - Arrays - SBR10200CTFP-JT SBR10200CTFP-JT

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246638-SBR10200CTFP -JT Family Name: SBR10200CTFP-JT Manufacturer Homepage: www.diodes.com Estimated EOL Date: Unknown Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246638-SBR10200CTFP -JT Family Name: SBR10200CTFP-JT Manufacturer Homepage: www.diodes.com Estimated EOL Date: Unknown Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBR10200CTFP-JT - 1246638-SBR10200CTFP-JT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR10200CTFP-JT
1246638-SBR10200CTFP-JT
Diodes, Rectifiers - Arrays - SBR10200CTFP-JT 1246638-SBR10200CTFP-JT
Manufacturer: Diodes Incorporated Win Source Part Number: 1246638-SBR10200CTFP -JT Family Name: SBR10200CTFP-JT Manufacturer Homepage: www.diodes.com Estimated EOL Date: Unknown Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246638-SBR10200CTFP-JT
Family Name: SBR10200CTFP-JT
Manufacturer Homepage: www.diodes.com
Estimated EOL Date: Unknown
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
200V 10A Diode and Rectifier - 286-SBR10200CTFP-JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
286-SBR10200CTFP-JT
200V 10A Diode and Rectifier 286-SBR10200CTFP-JT
DIODE ARR SBR 200V 10A ITO220AB Product overview: SBR10200CTFP-JT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10200CTFP-JT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 200V 10A ITO220AB Product overview: SBR10200CTFP-JT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10200CTFP-JT can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10200CTFP-JT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10200CTFP-JT
Discrete Semiconductor Products - Diodes - Rectifiers SBR10200CTFP-JT
DIODE ARR SBR 200V 10A ITO220AB

DIODE ARR SBR 200V 10A ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 1246638-SBR10200CTFP-JT 286-SBR10200CTFP-JT SBR10200CTFP-JT
Product Name Diodes, Rectifiers - Arrays - SBR10200CTFP-JT 200V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Arrays - SBRB1545CTG - 933093-SBRB1545CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK
View Details
Rectifier Diodes, Type SBD - Model: YG875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details