Diode Array 1 Pair Common Cathode Super Barrier 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SBR 150V 5A TO252-3 Product overview: SBR10150CTL-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10150CTL-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 120638-SBR10150CTL-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 940mV @ 5A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
DIODE ARR SBR 150V 5A TO252-3
DIODE ARRAY SBR 150V 5A TO252-3
Schottky Diodes & Rectifiers Super Barrier Rectif TO252 T&R 2.5K
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | SBR10150CTL-13DIDKR-ND | 286-SBR10150CTL-13 | 120638-SBR10150CTL-13 | SBR10150CTL-13 | SBR10150CTL-13 | SBR10150CTL-13 |
| Product Name | Diode Arrays | 150V 5A TO252 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR10150CTL-13 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | |
| RoHS Compliant | RoHS | |||||
| Diode Type | Super Barrier |