DIODES Incorporated 150V 5A Diode and Rectifier SBR10150CTFP

Description
DIODE ARR SBR 150V 5A TO220F Product overview: SBR10150CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10150CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 150V 5A TO220F Product overview: SBR10150CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10150CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 5A Diode and Rectifier - 286-SBR10150CTFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 5A Diode and Rectifier
286-SBR10150CTFP
150V 5A Diode and Rectifier 286-SBR10150CTFP
DIODE ARR SBR 150V 5A TO220F Product overview: SBR10150CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10150CTFP can be used for catalog matching and distributor lookup.

DIODE ARR SBR 150V 5A TO220F Product overview: SBR10150CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10150CTFP can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SBR10150CTFP - 064066-SBR10150CTFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR10150CTFP
064066-SBR10150CTFP
Diodes, Rectifiers - Arrays - SBR10150CTFP 064066-SBR10150CTFP
Manufacturer: Diodes Incorporated Win Source Part Number: 064066-SBR10150CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A Current - Reverse Leakage @ Vr: 250μA @ 150V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064066-SBR10150CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A
Current - Reverse Leakage @ Vr: 250μA @ 150V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10150CTFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10150CTFP
Discrete Semiconductor Products - Diodes - Rectifiers SBR10150CTFP
DIODE ARR SBR 150V 5A TO220F

DIODE ARR SBR 150V 5A TO220F

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10150CTFP
Schottky Diodes & Rectifiers SBR10150CTFP
Schottky Diodes & Rectifiers 10A 150V

Schottky Diodes & Rectifiers 10A 150V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 286-SBR10150CTFP 064066-SBR10150CTFP SBR10150CTFP SBR10150CTFP
Product Name 150V 5A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR10150CTFP Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-220; ITO-220AB TO-220 ITO-220FP-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data