DIODE ARR SBR 150V 5A ITO220AB Product overview: SBR10150CTFP-JT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10150CTFP-JT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246632-SBR10150CTFP
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Super Barrier 150V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SBR 150V 5A ITO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SBR10150CTFP-JT | 1246632-SBR10150CTFP-JT | 31-SBR10150CTFP-JT-ND | SBR10150CTFP-JT |
| Product Name | 150V 5A Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR10150CTFP-JT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |