DIODES Incorporated Diode Arrays SBR10150CTE

Description
Diode Array 1 Pair Common Cathode Super Barrier 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Super Barrier 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBR10150CTEDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR10150CTEDI-ND
Diode Arrays SBR10150CTEDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Super Barrier 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
150V 5A Diode and Rectifier - 286-SBR10150CTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 5A Diode and Rectifier
286-SBR10150CTE
150V 5A Diode and Rectifier 286-SBR10150CTE
DIODE ARR SBR 150V 5A TO262 Product overview: SBR10150CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10150CTE can be used for catalog matching and distributor lookup.

DIODE ARR SBR 150V 5A TO262 Product overview: SBR10150CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10150CTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR10150CTE - 046738-SBR10150CTE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR10150CTE
046738-SBR10150CTE
Diodes, Rectifiers - Arrays - SBR10150CTE 046738-SBR10150CTE
Manufacturer: Diodes Incorporated Win Source Part Number: 046738-SBR10150CTE Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A Current - Reverse Leakage @ Vr: 250μA @ 150V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-10CTQ150-1PBF; SBR10U150CTE-G; STPS10170CR; SBR10150CTE; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 046738-SBR10150CTE
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A
Current - Reverse Leakage @ Vr: 250μA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-10CTQ150-1PBF; SBR10U150CTE-G; STPS10170CR; SBR10150CTE;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10150CTE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10150CTE
Discrete Semiconductor Products - Diodes - Rectifiers SBR10150CTE
DIODE ARR SBR 150V 5A TO262

DIODE ARR SBR 150V 5A TO262

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10150CTE
Schottky Diodes & Rectifiers SBR10150CTE
Schottky Diodes & Rectifiers 10A 50V

Schottky Diodes & Rectifiers 10A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number SBR10150CTEDI-ND 286-SBR10150CTE 046738-SBR10150CTE SBR10150CTE SBR10150CTE
Product Name Diode Arrays 150V 5A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR10150CTE Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-262-3 Long Leads, I2PAK, TO-262AA Tube TO-262 TO-262-3
RoHS Compliant RoHS
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data