DIODES Incorporated Diodes, Rectifiers - Arrays - SBR10150CT SBR10150CT

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064065-SBR10150CT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 940mV @ 5A Current - Reverse Leakage @ Vr: 100μA @ 150V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPS20150CT; MBR10150CT_T0_10001; DGSK20-015A; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064065-SBR10150CT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 940mV @ 5A Current - Reverse Leakage @ Vr: 100μA @ 150V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPS20150CT; MBR10150CT_T0_10001; DGSK20-015A; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBR10150CT - 064065-SBR10150CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR10150CT
064065-SBR10150CT
Diodes, Rectifiers - Arrays - SBR10150CT 064065-SBR10150CT
Manufacturer: Diodes Incorporated Win Source Part Number: 064065-SBR10150CT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 940mV @ 5A Current - Reverse Leakage @ Vr: 100μA @ 150V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPS20150CT; MBR10150CT_T0_10001; DGSK20-015A; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064065-SBR10150CT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 940mV @ 5A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS20150CT; MBR10150CT_T0_10001; DGSK20-015A;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBR10150CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR10150CTDI-ND
Diode Arrays SBR10150CTDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 150V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 150V 5A Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR10150CT
Schottky Diodes & Rectifiers SBR10150CT
Schottky Diodes & Rectifiers 10A 150V

Schottky Diodes & Rectifiers 10A 150V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Schottky Diodes
Product Number 064065-SBR10150CT SBR10150CTDI-ND SBR10150CT
Product Name Diodes, Rectifiers - Arrays - SBR10150CT Diode Arrays Schottky Diodes & Rectifiers
Diode Type Super Barrier
Life Cycle Stage Active
VF 0.9400 volts
VR 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Switching Diodes - 7384879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details