Diode Array 1 Pair Common Cathode Super Barrier 120V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 120V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 120V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Diodes Incorporated
Win Source Part Number: 116942-SBR10120CTL-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 5A
Current - Reverse Leakage @ Vr: 100μA @ 120V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 120V 5A TO252-3 Product overview: SBR10120CTL-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10120CTL-13 can be used for catalog matching and distributor lookup.
DIODE ARRAY SBR 120V 5A TO252-3
DIODE ARR SBR 120V 5A TO252-3
Schottky Diodes & Rectifiers Super Barrier Rectif TO252 T&R 2.5K
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 31-SBR10120CTL-13DKR-ND | 116942-SBR10120CTL-13 | 286-SBR10120CTL-13 | SBR10120CTL-13 | SBR10120CTL-13 | SBR10120CTL-13 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR10120CTL-13 | 120V 5A TO252 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3 | Tape & Reel (TR) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | |
| Diode Type | Super Barrier | |||||
| Life Cycle Stage | Active | Active |