DIODE ARR SBR 100V 5A TO252-3 Product overview: SBR10100CTL-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10100CTL-13 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Diodes Incorporated
Win Source Part Number: 098284-SBR10100CTL-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers Super Barrier Rectif TO252 T&R 2.5K
DIODE ARR SBR 100V 5A TO252-3
DIODE ARRAY SBR 100V 5A TO252-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 286-SBR10100CTL-13 | SBR10100CTL-13DIDKR-ND | 098284-SBR10100CTL-13 | SBR10100CTL-13 | SBR10100CTL-13 | SBR10100CTL-13 |
| Product Name | 100V 5A TO252 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR10100CTL-13 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3 | TO-252-3 | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Arrangement | Common Catode | Common Catode | ||||
| Diode Type | Super Barrier |