Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175352-SBR10100CTFP
Peak Non-Repetitive Surge Current: 120 A
Forward Current: 10 A
Number of Pins: 3
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 100 V
Peak Reverse Current: 100 µA
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1175352-SBR10100CTFP-G |
| Product Name | Custom Parts - Custom Parts (S - T) - SBR10100CTFP-G |