DIODES Incorporated Schottky Diode and Rectifier SBR10100CTE

Description
DIODE ARRAY SCHOTTKY Product overview: SBR10100CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10100CTE can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARRAY SCHOTTKY Product overview: SBR10100CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10100CTE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode and Rectifier - 286-SBR10100CTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
286-SBR10100CTE
Schottky Diode and Rectifier 286-SBR10100CTE
DIODE ARRAY SCHOTTKY Product overview: SBR10100CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10100CTE can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY Product overview: SBR10100CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10100CTE can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SBR10100CTE - 933080-SBR10100CTE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR10100CTE
933080-SBR10100CTE
Diodes, Rectifiers - Arrays - SBR10100CTE 933080-SBR10100CTE
Manufacturer: Diodes Incorporated Win Source Part Number: 933080-SBR10100CTE Series: SBR® Features: Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-262 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 933080-SBR10100CTE
Series: SBR®
Features: Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-262
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SBR10100CTE 933080-SBR10100CTE
Product Name Schottky Diode and Rectifier Diodes, Rectifiers - Arrays - SBR10100CTE
Package TO-262-3 Long Leads, I2Pak, TO-262AA TO-262
Unlock Full Specs
to access all available technical data