Diode Array 1 Pair Common Cathode Super Barrier 100V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246631-SBR10100CTB
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 100V 5A TO263AB Product overview: SBR10100CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10100CTB can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 10A 100V
DIODE ARRAY SBR 100V 5A D2PAK
DIODE ARR SBR 100V 5A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | SBR10100CTBDI-ND | 1246631-SBR10100CTB | 286-SBR10100CTB | SBR10100CTB | SBR10100CTB | SBR10100CTB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR10100CTB | 100V 5A Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | TO-263-3 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | |
| RoHS Compliant | RoHS |