DIODE ARR SBR 100V 5A TO263AB Product overview: SBR10100CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR10100CTB-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 042525-SBR10100CTB-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 100V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY SBR 100V 5A D2PAK
Schottky Diodes & Rectifiers 10A 100V
DIODE ARR SBR 100V 5A TO263AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-SBR10100CTB-13 | 042525-SBR10100CTB-13 | SBR10100CTB-13DITR-ND | SBR10100CTB-13 | SBR10100CTB-13 | SBR10100CTB-13 |
| Product Name | 100V 5A Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR10100CTB-13 | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | D2PAK; TO-263AB (D2PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3 | D2PAK |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Super Barrier | |||||
| Life Cycle Stage | Active | Active |