DIODES Incorporated Diodes, Rectifiers - Single - SBR10045P5-13 SBR10045P5-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 933079-SBR10045P5-13 Series: SBR® Features: Diode Super Barrier 45 V 10A Surface Mount PowerDI™ 5 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: PowerDI™ 5 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 933079-SBR10045P5-13 Series: SBR® Features: Diode Super Barrier 45 V 10A Surface Mount PowerDI™ 5 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: PowerDI™ 5 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR10045P5-13 - 933079-SBR10045P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR10045P5-13
933079-SBR10045P5-13
Diodes, Rectifiers - Single - SBR10045P5-13 933079-SBR10045P5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 933079-SBR10045P5-13 Series: SBR® Features: Diode Super Barrier 45 V 10A Surface Mount PowerDI™ 5 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: PowerDI™ 5 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 933079-SBR10045P5-13
Series: SBR®
Features: Diode Super Barrier 45 V 10A Surface Mount PowerDI™ 5
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: PowerDI™ 5
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)

Buy Now
45V 10A Diode and Rectifier - 280-SBR10045P5-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 10A Diode and Rectifier
280-SBR10045P5-13
45V 10A Diode and Rectifier 280-SBR10045P5-13
DIODE SBR 45V 10A POWERDI5 Product overview: SBR10045P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10045P5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 10A POWERDI5 Product overview: SBR10045P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR10045P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBR10045P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR10045P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR10045P5-13
DIODE SBR 45V 10A POWERDI5

DIODE SBR 45V 10A POWERDI5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 933079-SBR10045P5-13 280-SBR10045P5-13 SBR10045P5-13
Product Name Diodes, Rectifiers - Single - SBR10045P5-13 45V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Super Barrier 45 V 10A Surface Mount PowerDI™ 5
Package PowerDI™ 5 Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data