DIODES Incorporated Single Diodes SBR07U20LPS-7

Description
Diode Super Barrier 20V 700mA Surface Mount X2-DFN1006-2
Request a Quote Datasheet
Description
Diode Super Barrier 20V 700mA Surface Mount X2-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR07U20LPSDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR07U20LPSDICT-ND
Single Diodes SBR07U20LPSDICT-ND
Diode Super Barrier 20V 700mA Surface Mount X2-DFN1006-2

Diode Super Barrier 20V 700mA Surface Mount X2-DFN1006-2

Buy Now Datasheet
Single Diodes - SBR07U20LPSDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR07U20LPSDITR-ND
Single Diodes SBR07U20LPSDITR-ND
Diode Super Barrier 20V 700mA Surface Mount X2-DFN1006-2

Diode Super Barrier 20V 700mA Surface Mount X2-DFN1006-2

Buy Now Datasheet
Single Diodes - SBR07U20LPSDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR07U20LPSDIDKR-ND
Single Diodes SBR07U20LPSDIDKR-ND
Diode Super Barrier 20V 700mA Surface Mount X2-DFN1006-2

Diode Super Barrier 20V 700mA Surface Mount X2-DFN1006-2

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR07U20LPS-7 - 028057-SBR07U20LPS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR07U20LPS-7
028057-SBR07U20LPS-7
Diodes, Rectifiers - Single - SBR07U20LPS-7 028057-SBR07U20LPS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028057-SBR07U20LPS-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 700mA Current - Reverse Leakage @ Vr: 50μA @ 20V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR07U20LPS Categories: Discrete Semiconductor Products Status: Active Case / Package: X2-DFN1006-2 Speed(Frequency): Fast Recovery = 200mA (Io) Introduction Date: January 28, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 028057-SBR07U20LPS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 700mA
Current - Reverse Leakage @ Vr: 50μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR07U20LPS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X2-DFN1006-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Introduction Date: January 28, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
20V 700MA Diode and Rectifier - 280-SBR07U20LPS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 700MA Diode and Rectifier
280-SBR07U20LPS-7
20V 700MA Diode and Rectifier 280-SBR07U20LPS-7
DIODE SBR 20V 700MA 2DFN Product overview: SBR07U20LPS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR07U20LPS-7 can be used for catalog matching and distributor lookup.

DIODE SBR 20V 700MA 2DFN Product overview: SBR07U20LPS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR07U20LPS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR07U20LPS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR07U20LPS-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR07U20LPS-7
DIODE SBR 20V 700MA 2DFN

DIODE SBR 20V 700MA 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR07U20LPS-7
Schottky Diodes & Rectifiers SBR07U20LPS-7
Schottky Diodes & Rectifiers 0.5A 20V

Schottky Diodes & Rectifiers 0.5A 20V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SBR07U20LPSDICT-ND 028057-SBR07U20LPS-7 280-SBR07U20LPS-7 SBR07U20LPS-7 SBR07U20LPS-7
Product Name Single Diodes Diodes, Rectifiers - Single - SBR07U20LPS-7 20V 700MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Super Barrier
VF 0.5500 volts 0.5500 volts
VR 20 volts
Unlock Full Specs
to access all available technical data