DIODES Incorporated Diodes, Rectifiers - Single - SBR05U40CSP-7 SBR05U40CSP-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1094581-SBR05U40CSP- 7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA Current - Reverse Leakage @ Vr: 75μA @ 40V Capacitance @ Vr, F: 34pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: X2-WLB1006-2 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1094581-SBR05U40CSP- 7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA Current - Reverse Leakage @ Vr: 75μA @ 40V Capacitance @ Vr, F: 34pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: X2-WLB1006-2 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR05U40CSP-7 - 1094581-SBR05U40CSP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR05U40CSP-7
1094581-SBR05U40CSP-7
Diodes, Rectifiers - Single - SBR05U40CSP-7 1094581-SBR05U40CSP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1094581-SBR05U40CSP- 7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA Current - Reverse Leakage @ Vr: 75μA @ 40V Capacitance @ Vr, F: 34pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: X2-WLB1006-2 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094581-SBR05U40CSP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA
Current - Reverse Leakage @ Vr: 75μA @ 40V
Capacitance @ Vr, F: 34pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: X2-WLB1006-2
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SBR05U40CSP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 500mA Surface Mount X2-WLB1006-2

Diode Super Barrier 40V 500mA Surface Mount X2-WLB1006-2

Buy Now Datasheet
40V 500MA Diode and Rectifier - 280-SBR05U40CSP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 500MA Diode and Rectifier
280-SBR05U40CSP-7
40V 500MA Diode and Rectifier 280-SBR05U40CSP-7
DIODE SBR 40V 500MA X2-WLB1006-2 Product overview: SBR05U40CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR05U40CSP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 40V 500MA X2-WLB1006-2 Product overview: SBR05U40CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR05U40CSP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR05U40CSP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR05U40CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR05U40CSP-7
DIODE SBR 40V 500MA X2-WLB1006-2

DIODE SBR 40V 500MA X2-WLB1006-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1094581-SBR05U40CSP-7 SBR05U40CSP-7DITR-ND 280-SBR05U40CSP-7 SBR05U40CSP-7
Product Name Diodes, Rectifiers - Single - SBR05U40CSP-7 Single Diodes 40V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Super Barrier
VF 0.4600 volts 0.4600 volts
VR 40 volts
IR 0.0750 mA
Unlock Full Specs
to access all available technical data