DIODE ARR SBR 20V 250MA SC59-3 Product overview: SBR05U20SN-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR05U20SN-7 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 20V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 028056-SBR05U20SN-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 560mV @ 500mA
Current - Reverse Leakage @ Vr: 100μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 250mA
Family Name: SBR05U20SN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PMEG2005CT; PMEG2005CT,215;
Introduction Date: July 28, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY SBR 20V 250MA SC59-3
Schottky Diodes & Rectifiers 0.5A 20V SMT
DIODE ARR SBR 20V 250MA SC59-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-SBR05U20SN-7 | SBR05U20SNDITR-ND | 028056-SBR05U20SN-7 | SBR05U20SN-7 | SBR05U20SN-7 | SBR05U20SN-7 |
| Product Name | 20V 250MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR05U20SN-7 | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SC-59-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59-3 | SC-59 |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Arrangement | Common Catode | Common Catode | ||||
| Diode Type | Super Barrier |