DIODES Incorporated 20V 500MA Diode and Rectifier SBR05U20LP-7

Description
DIODE SBR 20V 500MA 2DFN Product overview: SBR05U20LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR05U20LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 20V 500MA 2DFN Product overview: SBR05U20LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR05U20LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 500MA Diode and Rectifier - 280-SBR05U20LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 500MA Diode and Rectifier
280-SBR05U20LP-7
20V 500MA Diode and Rectifier 280-SBR05U20LP-7
DIODE SBR 20V 500MA 2DFN Product overview: SBR05U20LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR05U20LP-7 can be used for catalog matching and distributor lookup.

DIODE SBR 20V 500MA 2DFN Product overview: SBR05U20LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR05U20LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBR05U20LP-7 - 028054-SBR05U20LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR05U20LP-7
028054-SBR05U20LP-7
Diodes, Rectifiers - Single - SBR05U20LP-7 028054-SBR05U20LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028054-SBR05U20LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 500mV @ 500mA Current - Reverse Leakage @ Vr: 50μA @ 20V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR05U20LP Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PMEG2005AELD; PMEG2005ELD,315; PMEG2005AEL; Introduction Date: April 20, 2007 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028054-SBR05U20LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 500mA
Current - Reverse Leakage @ Vr: 50μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR05U20LP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PMEG2005AELD; PMEG2005ELD,315; PMEG2005AEL;
Introduction Date: April 20, 2007
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SBR05U20LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR05U20LP-7
Single Diodes SBR05U20LP-7
DIODE SBR 20V 500MA 2DFN

DIODE SBR 20V 500MA 2DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR05U20LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR05U20LP-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR05U20LP-7
DIODE SBR 20V 500MA 2DFN

DIODE SBR 20V 500MA 2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-SBR05U20LP-7 028054-SBR05U20LP-7 SBR05U20LP-7 SBR05U20LP-7
Product Name 20V 500MA Diode and Rectifier Diodes, Rectifiers - Single - SBR05U20LP-7 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data