BRIDGE RECT 1P 100V DFN3030 Product overview: SBR05M100BLP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-SBR05M100BLP-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 064064-SBR05M100BLP-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Super Barrier
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 630mV @ 500mA
Current - Reverse Leakage @ Vr: 25μA @ 100V
Voltage - Peak Reverse (Max): 100V
Family Name: SBR05M100BLP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-DFN3030 (3x3)
Introduction Date: July 16, 2008
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Super Barrier 100V Surface Mount U-DFN3030-4
Bridge Rectifier Single Phase Super Barrier 100V Surface Mount U-DFN3030-4
Bridge Rectifier Single Phase Super Barrier 100V Surface Mount U-DFN3030-4
Schottky Diodes & Rectifiers 0.5A 100V
BRIDGE RECT 1P 100V DFN3030
BRIDGE RECT 1P 100V DFN3030
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 299-SBR05M100BLP-7 | 064064-SBR05M100BLP-7 | SBR05M100BLP-7DITR-ND | SBR05M100BLP-7 | SBR05M100BLP-7 | SBR05M100BLP-7 |
| Product Name | 100V Diode and Rectifier | Bridge Rectifiers - SBR05M100BLP-7 | Bridge Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Tape & Reel (TR) | 4-PowerUDFN | V-DFN5060-4 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |