Manufacturer: Diodes Incorporated
Win Source Part Number: 933077-SBR0560S1Q-7
Series: Automotive, AEC-Q101
Features: Diode Super Barrier 60 V 500mA Surface Mount SOD-123
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR0560
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBR0560S1Q-7DICT, SBR0560S1Q-7DIDKR, SBR0560S1Q-7-ND, SBR0560S1Q-7DITR
DIODE SBR 60V 500MA SOD123 Product overview: SBR0560S1Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR0560S1Q-7 can be used for catalog matching and distributor lookup.
Diode Super Barrier 60V 500mA Surface Mount SOD-123
Diode Super Barrier 60V 500mA Surface Mount SOD-123
Diode Super Barrier 60V 500mA Surface Mount SOD-123
Schottky Diodes & Rectifiers SBR Diode
500mV@500mA 60V 500mA SOD-123 Super Barrier Rectifier (SBR) ROHS
DIODE SBR 60V 500MA SOD123
DIODE SBR 60V 500MA SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 933077-SBR0560S1Q-7 | 280-SBR0560S1Q-7 | SBR0560S1Q-7DITR-ND | SBR0560S1Q-7 | SBR0560S1Q-7 | SBR0560S1Q-7 | SBR0560S1Q-7 |
| Product Name | Diodes, Rectifiers - Single - SBR0560S1Q-7 | 60V 500MA Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Diodes >> Super Barrier Rectifier (SBR) | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Diode Super Barrier 60 V 500mA Surface Mount SOD-123 | ||||||
| Package | Tape & Reel (TR) | SOD-123; SOD-123-2 | SOD-123 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| IO | 0.5000 amps |